Terminal Magnetic Connector 18-22 AWG Poke-In
Terminal Magnetic Connector 18-22 AWG Poke-In
Win Source Part Number: 1363221-881257-3
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mag-Mate
Package: Tape & Reel (TR)
Product Status: Active
Features: Support
Base Product Number: 881257
HTSUS: 8538.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Termination: Poke-In
Terminal Type: Poke-In Tab Terminal
Mag-Mate Terminal 18-22AWG Brass Tab 19.5mm T/R Product overview: 881257-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-881257-3 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108888TR-ND | 1363221-881257-3 | 392-881257-3 | 01Y2025 |
| Product Name | Magnetic Wire Connectors | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Electronic Connector | Mag-Mate Terminal Amp - Te Connectivity |
| Contact Size (AWG) | 18 to 22 AWG |