Allied Electronics, Inc. Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
Product Name | Notes |
---|---|
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC. UL489 Listed for Branch Circuit Protection 1 Device with... | |
D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC. One Pole UL489 Listed for Branch Circuit Protection 1... | |
D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC. Two Pole UL489 Listed for Branch Circuit Protection 1... | |
UL1077 Recognized Supplementary Protector DIN Rail Mounted 17.5 mm Width Per Pole Thermal Magnetic 480Y/277 VAC, 50/60 Hz 10 kA Short Circuit Withstand Capability Positive Trip Indicator (Green — Off/Tripped,... | |
UL1077 Recognized Supplementary Protector DIN Rail Mounted 17.5 mm Width Per Pole Thermal Magnetic 480Y/277 VAC, 50/60 Hz 10 kA Short Circuit Withstand Capability Positive Trip Indicator (Green — Off/Tripped,... | |
An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting... | |
Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features Miniaturized Fast-Acting Thermal Circuit Breaker Small... | |
Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset... | |
Type 1626 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset... | |
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload... | |
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps | |
Available in AC and DC Models DIN Rail Mounted 17.5 mm Width Thermal Magnetic 240V, 480Y/277V AC, 50/60Hz 125VDC (1-pole); 250VDC (2-pole) 10 kA Short Circuit Interrupting Capacity HACR Type... | |
100 Megohms (Min.) Insulation Resistance, Thermal Overcurrent Circuit Breakers Under voltage release coil (for double pole versions) Magnetic trip coil for short circuit protection Magnetic trip coil for remote relay... | |
1180 Series Thermal Overcurrent Circuit Breakers | |
1658 Series Thermal Overcurrent Circuit Breakers | |
240 VAC⁄28 VDC, 3000 VAC Dielectric Strength, Thermal Overcurrent Circuit Breaker Miniaturised single pole rocker switch⁄thermal circuit breaker combining ON⁄OFF switching and extremely fast overload performance in a single component... | |
277 VAC, 1 Pole, 3.60 in. H, 0.69 in. L, V-EA Miniature Circuit Breaker UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are... | |
277 VAC, 2 Poles, G-Trip Characteristics Circuit Breaker UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor... | |
277 VAC, 91.5 mm Height, Wire Leaded Terminal, Single Pole Circuit Breaker UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated... | |
3000 VAC Dielectric Strength, Thermal Overcurrent Circuit Breakers Largely temperature-insensit ive Complies with CBE standard EN 60934 (IEC 60934) Snap-in, panel mount Miniaturised single pole rocker switch⁄thermal circuit breaker combining... | |
C-Trip Miniature Circuit Breaker, 277 VAC Voltage Rating, Single Pole, Panel Mounting UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated... | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 0.5A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 12A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 16A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 20A;DIN RAIL;2 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 25A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 25A;DIN RAIL;2 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 2A;DIN RAIL;2 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 2A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 32A;DIN RAIL;2 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 40A;DIN RAIL;2 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 4A;DIN RAIL;2 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 4A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 8A;DIN RAIL;2 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 8A;DIN RAIL;2 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 12A;DIN RAIL;1 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 12A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 1A;DIN RAIL;1 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 2.5A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 25A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 25A;DIN RAIL;1 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 2A;DIN RAIL;1 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 2A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 30A;DIN RAIL;1 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 30A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 30A;DIN RAIL;1 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;E | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 5A;DIN RAIL;1 POLE;DUAL TERM;Z | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;G | |
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;Z | |
circuit breaker, automotive style | |
Circuit Breaker, Thermal Automotive, Plug-In, Blade Terminals, 20 Amp | |
Circuit Breaker; Thermal; Automotive; Blade Terminals; Single Pole, 15 Amps | |
Circuit Breaker; Thermal; Push-Push Release/Reset; QC Terminals, 30 Amps | |
Circuit Breaker; Thermal; Threadneck Panel Mount; Screw Terminals; 30 Amps | |
Circuit Breaker; Thermal; Threadneck Panel Mount; Screw Terminals; 35 Amps | |
Circuit Breaker;Mag;Hndl;Cur -Rtg 16A;DIN Rail;2 Pole;Vol-Rtg 440VAC | |
Circuit Breaker;Mag;Togl;Cur -Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 440VAC | |
Circuit Breaker;Mag;Togl;Cur -Rtg 6A;DINRail;1 Pole;Vol-Rtg 440VAC | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg .5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 0.2A;DIN Rail;2 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 1.6A;DIN Rail;2 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 10A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 10A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 12A;DIN Rail;2 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 12A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 12A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 13A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 15A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 15A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 16A;DIN Rail;2 Pole;Screw Snap;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 16A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 16A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 1A;DIN Rail;2 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 1A;DIN Rail;2 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 1A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 20A;DIN Rail;2 Pole;Screw Snap;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 25A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 25A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 2A;DIN Rail;2 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 2A;DIN Rail;2 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 2A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 2A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 30A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 30A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 32A;DIN Rail;2 Pole;Screw Snap;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 32A;DIN Rail;2 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 3A;DIN Rail;2 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 3A;DIN Rail;2 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 3A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 3A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 240VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 4A;DIN Rail;2 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 4A;DIN Rail;2 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 4A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 50A;DIN Rail;2 Pole;Vol-Rtg 240VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 50A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 50A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 50A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 60A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 60A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 63A;DIN Rail;2 Pole;Vol-Rtg 240VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 63A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 8A;DIN Rail;2 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 8A;DIN Rail;2 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 8A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg .5A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg .5A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 0.2A;DIN Rail;1 Pole;Screw Snap;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 0.2A;DIN Rail;1 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 12A;DIN Rail;1 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 13A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 16A;DIN Rail;1 Pole;Screw Snap;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 16A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 1A;DIN Rail;1 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 1A;DIN Rail;1 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 1A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 1A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 20A;DIN Rail;1 Pole;Screw Snap;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 20A;DIN Rail;1 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 20A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 20A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 25A;DIN Rail;1 Pole;Screw Snap;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 25A;DIN Rail;1 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 25A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 2A;DIN Rail;1 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 2A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 2A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 30A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 32A;DIN Rail;1 Pole;Screw Snap;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 3A;DIN Rail;1 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 3A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 3A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 40A;DIN Rail;1 Pole;Vol-Rtg 240VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 40A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 4A;DIN Rail;1 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 4A;DIN Rail;1 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 4A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 4A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 50A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 5A;DIN Rail;1 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 5A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 5A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 6A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 6A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;L Series;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;L Series;D | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 8A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | |
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 8A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D | |
Circuit Breaker;Therm;Auto Reset;Cur-Rtg 10A;Socket;1 Pole;Vol-Rtg 12VDC | |
Circuit Breaker;Therm;Auto Reset;Cur-Rtg 15A;Socket;1 Pole;Vol-Rtg 12VDC | |
Circuit Breaker;Therm;Auto Reset;Cur-Rtg 20A;Socket;1 Pole;Vol-Rtg 12VDC | |
CIRCUIT BREAKER;THERM;HNDL;C UR-RTG 1.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC | |
CIRCUIT BREAKER;THERM;HNDL;C UR-RTG 16A;DIN RAIL;1 POLE;VOL-RTG 277VAC | |
CIRCUIT BREAKER;THERM;HNDL;C UR-RTG 3.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC | |
CIRCUIT BREAKER;THERM;HNDL;C UR-RTG 4.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC | |
CIRCUIT BREAKER;THERM;HNDL;C UR-RTG 5.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC | |
Circuit Breaker;Therm;Press- to-Reset;Cur-Rtg 30A;Socket;1 Pole;Vol-Rtg 12VDC | |
Circuit Breaker;Therm;Press- to-Reset;Cur-Rtg 6A;Socket;1 Pole;Vol-Rtg 12VDC | |
Circuit Breaker;Therm;Press- to-Reset;Cur-Rtg 8A;Socket;1 Pole;Vol-Rtg 12VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 0.05A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 0.1A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 0.5A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 1.5A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 1.5A;Snap-In Panel;1 Pole;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 10A;Plug-In;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 10A;Socket;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 12A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 15A;Plug-In;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 15A;Socket;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 2.5A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 2.5A;Plug-In;1 Pole;Vol-Rtg 250/65VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 2.5A;Snap-In Panel;1 Pole;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 20A;Plug-In;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 20A;Socket;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 25A;Plug-In;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 25A;Socket;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 30A;Socket;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 3A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 3A;Plug-In;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 5A;PCB;1 Pole;Vol-Rtg 240/48VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 5A;Plug-In;1 Pole;Vol-Rtg 250/65VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 6A;Plug-In;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 6A;Socket;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg 7A;Panel;2 Pole;Vol-Rtg 240/48VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 8A;Panel;1 Pole;Vol-Rtg 240/48VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 8A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Push;C ur-Rtg 8A;Socket;1 Pole;Vol-Rtg 28VDC;Blade Snap | |
Circuit Breaker;Therm;Push;C ur-Rtg;7A; Panel;1 Pole; Vol-Rtg 250/28VAC/VDC | |
Circuit Breaker;Therm;Rocker ;Cur-Rtg 10A;Snap-In Panel;2 Pole;Blade Snap | |
Circuit Breaker;Therm;Self-R esetting;Cur-Rtg 15A;Plug-In;1 Pole;Vol-Rtg 12VDC | |
Circuit Breaker;Therm;Self-R esetting;Cur-Rtg 20A;Plug-In;1 Pole;Vol-Rtg 12VDC | |
Circuit Breaker;Therm;Self-R esetting;Cur-Rtg 30A;Plug-In;1 Pole;Vol-Rtg 12VDC | |
G-Trip Two Pole Circuit Breakers, 277 VAC Voltage Rating, 20 lb. in. Terminal Torque UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are... | |
Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated... | |
Single Pole Thermal Circuit Breakers | |
SUPPLEMENTARY PROTECTOR;THERM;HNDL ;CUR-RTG 20A;DIN RAIL;1 POLE;VOL-RTG 277VAC | |
SUPPLEMENTARY PROTECTOR;THERM;HNDL ;CUR-RTG 5.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC | |
Thermal Overcurrent Circuit Breaker, 250 VAC⁄28 VDC Voltage Rating Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H),... | |
Thermal Overcurrent Circuit Breaker, DPST Contact Form, > 100 Megohms Resistance Insulation Under voltage release coil (for double pole versions only) Magnetic trip coil for short circuit protection Magnetic trip... | |
Thermal Overcurrent Circuit Breakers 2-5700-, Threadneck, molded 3/8in, blade te | |
Thermal Overcurrent Circuit Breakers | |
Two Pole Circuit Breaker, Voltage Rating 277 VAC, DIN Rail Mount, Wire Leaded Terminal UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are... |
Next >> |