Altech Corp. Miniature Molded Double Pole AC Case Circuit Breakers 2CU6L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole AC Case Circuit Breakers - 2CU6L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole AC Case Circuit Breakers
2CU6L
Miniature Molded Double Pole AC Case Circuit Breakers 2CU6L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2CU6L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2CU6L
Circuit Breakers & Accessories 2CU6L
2CU6L,6.0A MCB,CCHAR,2POLE

2CU6L,6.0A MCB,CCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Screw Snap;L Series;C - 70075806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Screw Snap;L Series;C
70075806
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Screw Snap;L Series;C 70075806
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC. UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 6 A/240 VAC, 50.60 Hz 6 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.

  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    6 A/240 VAC, 50.60 Hz
    6 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site
Circuit Breaker Altech - 20AJ5963 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker Altech
20AJ5963
Circuit Breaker Altech 20AJ5963
CIRCUIT BREAKER

CIRCUIT BREAKER

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2CU6L 2CU6L 70075806 20AJ5963
Product Name Miniature Molded Double Pole AC Case Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Screw Snap;L Series;C Circuit Breaker Altech
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU63L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU15M - Powell Electronics, Inc.
Specs
Rated Current 15 amps
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B60UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 60 amps
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers