Circuit Breaker Thermal 3.5A 250V AC 48V DC Push to Reset Panel Mount
Thermal Overcurrent Circuit Breakers
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 302-1014-ND | 70128726 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 3.5A;Panel;1 Pole;Vol-Rtg 240/48VAC/VDC |
| Rated Current | 3.5 amps | 3.5 amps |
| Trip System Type | Thermal | Thermal |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) |
| Approvals / Ratings | CE, CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 |