Features:
2BU25R, 25A MCB,BCHAR,2POLE
UL1077 Recognized Supplementary Protector
CIRCUT BREAKER, 25A MCB, B CHAR, 2 POLE, 480 Y, 277 VAC. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU25R | 2BU25R | 70075631 | 26278512 |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 25A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;B | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | 277 volts | 277 volts | |
| Rated Current | 25 amps | 25 amps | 25 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | 2 | |
| Features | Trip Indicator |