Altech Corp. Double Pole C-Trip Manual Motor Controllers Circuit Breakers 2C2UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Manual Motor Controllers Circuit Breakers - 2C2UM - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Manual Motor Controllers Circuit Breakers
2C2UM
Double Pole C-Trip Manual Motor Controllers Circuit Breakers 2C2UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2C2UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2C2UM
Circuit Breakers 2C2UM
2C2UM, 2A, CIRCUIT BREAKER

2C2UM, 2A, CIRCUIT BREAKER

Buy Now
ALTH Miniature - 2C2UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
2C2UM
ALTH Miniature 2C2UM
508 480Y/277AC Breaker 2P C TRP 2A UL

508 480Y/277AC Breaker 2P C TRP 2A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;2 POLE;DUAL TERM;C - 70076197 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;2 POLE;DUAL TERM;C
70076197
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;2 POLE;DUAL TERM;C 70076197
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2C2UM 2C2UM 2C2UM 70076197
Product Name Double Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;2 POLE;DUAL TERM;C
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C5UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 1DU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C25DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers