Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2G12UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2G12UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2G12UM
Manual Motor Double Pole Controllers Circuit Breakers 2G12UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2G12UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2G12UM
Circuit Breakers 2G12UM
2G12UM, 12A, CIRCUIT BREAKER

2G12UM, 12A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;2 POLE;DUAL TERM;G - 70076252 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;2 POLE;DUAL TERM;G
70076252
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;2 POLE;DUAL TERM;G 70076252
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 12A;DIN RAIL;2 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;2 POLE;DUAL TERM;G

Supplier's Site
Molded Case Circuit Breaker - 26270593 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26270593
Molded Case Circuit Breaker 26270593
2G12UM, 12A, CIRCUIT BREAKER, G CHAR,2POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY

2G12UM, 12A, CIRCUIT BREAKER, G CHAR,2POLE,480Y/277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2G12UM 2G12UM 70076252 26270593
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;2 POLE;DUAL TERM;G Molded Case Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 12 amps 12 amps 12 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C3UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
6 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU4R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UZ - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D1UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers