Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2G30UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2G30UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2G30UM
Manual Motor Double Pole Controllers Circuit Breakers 2G30UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2G30UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2G30UM
Circuit Breakers 2G30UM
2G30UM, 30A, CIRCUIT BREAKER

2G30UM, 30A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;G - 70076262 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;G
70076262
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;G 70076262
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;G

Supplier's Site
ALTH Miniature - 2G30UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
2G30UM
ALTH Miniature 2G30UM
508 480Y/277AC Breaker 2P G TRP 30A UL

508 480Y/277AC Breaker 2P G TRP 30A UL

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2G30UM 2G30UM 70076262 2G30UM
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;G ALTH Miniature
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU13L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UZ - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 16 amps
View Details
2 suppliers