Altech Corp. Double Pole Supplementary C-Trip Circuit Breakers 2CU3R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole Supplementary C-Trip Circuit Breakers - 2CU3R - Altech Corp.
Flemington, NJ, USA
Double Pole Supplementary C-Trip Circuit Breakers
2CU3R
Double Pole Supplementary C-Trip Circuit Breakers 2CU3R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2CU3R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2CU3R
Circuit Breakers & Accessories 2CU3R
2CU3R, 3A MCB,CCHAR,2POLE

2CU3R, 3A MCB,CCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C - 70075679 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C
70075679
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C 70075679
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 3A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2CU3R 2CU3R 70075679
Product Name Double Pole Supplementary C-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 3 amps 3 amps 3 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D10UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 16A;DIN Rail;1 Pole;Screw Snap;D - 70076922 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 16 amps
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
3 suppliers