Altech Corp. Miniature Molded Double Pole AC Case Circuit Breakers 2DU2L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole AC Case Circuit Breakers - 2DU2L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole AC Case Circuit Breakers
2DU2L
Miniature Molded Double Pole AC Case Circuit Breakers 2DU2L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 1920-1565-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1565-ND
Circuit Breakers 1920-1565-ND
Circuit Breaker Thermal Magnetic 2A 480V AC 250V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 2A 480V AC 250V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers & Accessories - 2DU2L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU2L
Circuit Breakers & Accessories 2DU2L
2DU2L,2.0A MCB,DCHAR,2POLE

2DU2L,2.0A MCB,DCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Screw Snap;L Series;D - 70075871 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Screw Snap;L Series;D
70075871
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Screw Snap;L Series;D 70075871
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 2A;DIN Rail;2 Pole;Screw Snap;L Series;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Screw Snap;L Series;D

Supplier's Site
Molded Case Circuit Breaker - 26278683 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26278683
Molded Case Circuit Breaker 26278683
2DU2L,2.0A MCB,DCHAR,2POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY

2DU2L,2.0A MCB,DCHAR,2POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2DU2L 1920-1565-ND 2DU2L 70075871 26278683
Product Name Miniature Molded Double Pole AC Case Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Screw Snap;L Series;D Molded Case Circuit Breaker
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 09136601 - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU50L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers