Altech Corp. Double Pole E-Trip Manual Motor Controllers Circuit Breakers 2E1UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole E-Trip Manual Motor Controllers Circuit Breakers - 2E1UM - Altech Corp.
Flemington, NJ, USA
Double Pole E-Trip Manual Motor Controllers Circuit Breakers
2E1UM
Double Pole E-Trip Manual Motor Controllers Circuit Breakers 2E1UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2E1UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2E1UM
Circuit Breakers 2E1UM
2E1UM, 1A, CIRCUIT BREAKER

2E1UM, 1A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;E - 70076231 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;E
70076231
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;E 70076231
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;E

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;E

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2E1UM 2E1UM 70076231
Product Name Double Pole E-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;E
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1 amps 1 amps 5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C1UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E3.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3.5 amps
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU20R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details