E-T-A Circuit Breakers Circuit Breaker;Therm;Push;Cur-Rtg 3.15A;PCB;1 Pole;Vol-Rtg 240/28VAC/VDC 1410-L210-L2F1-S02-315

Description
Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features Miniaturized Fast-Acting Thermal Circuit Breaker Small Design Reduces PCB and Panel Space Requirements Changeover Contacts Provide Status Output Signal Specifications UL, CSA and VDE Approved Current Ratings: 0.6 A to 10 A Terminals: Solder Pins (1.0" × 0.8" Silver-Plated), 0.110 QC Terminals Threadneck Panel Mount: 3⁄8"-27UNS-2A (G110 Only) Mounting Hole: “D” Style; 0.378" Dia. × 0.350" (G110 Only) PCB and Panel Mounting Ambient Temperature: –20°C to 100°C Voltage Rating: 250 VAC/50 VDC
Description
Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features Miniaturized Fast-Acting Thermal Circuit Breaker Small Design Reduces PCB and Panel Space Requirements Changeover Contacts Provide Status Output Signal Specifications UL, CSA and VDE Approved Current Ratings: 0.6 A to 10 A Terminals: Solder Pins (1.0" × 0.8" Silver-Plated), 0.110 QC Terminals Threadneck Panel Mount: 3⁄8"-27UNS-2A (G110 Only) Mounting Hole: “D” Style; 0.378" Dia. × 0.350" (G110 Only) PCB and Panel Mounting Ambient Temperature: –20°C to 100°C Voltage Rating: 250 VAC/50 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm;Push;Cur-Rtg 3.15A;PCB;1 Pole;Vol-Rtg 240/28VAC/VDC - 70128947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 3.15A;PCB;1 Pole;Vol-Rtg 240/28VAC/VDC
70128947
Circuit Breaker;Therm;Push;Cur-Rtg 3.15A;PCB;1 Pole;Vol-Rtg 240/28VAC/VDC 70128947
Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features Miniaturized Fast-Acting Thermal Circuit Breaker Small Design Reduces PCB and Panel Space Requirements Changeover Contacts Provide Status Output Signal Specifications UL, CSA and VDE Approved Current Ratings: 0.6 A to 10 A Terminals: Solder Pins (1.0" × 0.8" Silver-Plated), 0.110 QC Terminals Threadneck Panel Mount: 3⁄8"-27UNS-2A (G110 Only) Mounting Hole: “D” Style; 0.378" Dia. × 0.350" (G110 Only) PCB and Panel Mounting Ambient Temperature: –20°C to 100°C Voltage Rating: 250 VAC/50 VDC

Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features

  • Miniaturized Fast-Acting Thermal Circuit Breaker
  • Small Design Reduces PCB and Panel Space Requirements
  • Changeover Contacts Provide Status Output Signal Specifications
  • UL, CSA and VDE Approved
  • Current Ratings: 0.6 A to 10 A
  • Terminals: Solder Pins (1.0" × 0.8" Silver-Plated), 0.110 QC Terminals
  • Threadneck Panel Mount: 3⁄8"-27UNS-2A (G110 Only)
  • Mounting Hole: “D” Style; 0.378" Dia. × 0.350" (G110 Only)
  • PCB and Panel Mounting
  • Ambient Temperature: –20°C to 100°C
  • Voltage Rating: 250 VAC/50 VDC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70128947
Product Name Circuit Breaker;Therm;Push;Cur-Rtg 3.15A;PCB;1 Pole;Vol-Rtg 240/28VAC/VDC
Rated AC Voltage 240 volts
Rated DC Voltage 28 volts
Rated Current 3.15 amps
Trip System Type Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4430.0040-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - A-0703L(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
View Details
Circuit Breakers - 8-1393254-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details