Altech Corp. Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Screw Snap;Z 2ZU10

Description
Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 2 to 3 times RC. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 2 to 3 times RC. V-EA manual motor controllers are horsepower rated and suitable as motor disconnect. They can also be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps.
Description
Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 2 to 3 times RC. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 2 to 3 times RC. V-EA manual motor controllers are horsepower rated and suitable as motor disconnect. They can also be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Screw Snap;Z - 70077015 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Screw Snap;Z
70077015
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Screw Snap;Z 70077015
Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 2 to 3 times RC. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 2 to 3 times RC. V-EA manual motor controllers are horsepower rated and suitable as motor disconnect. They can also be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps.

Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neutral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanical Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard.
Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 2 to 3 times RC.
Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 2 to 3 times RC.
V-EA manual motor controllers are horsepower rated and suitable as motor disconnect. They can also be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70077015
Product Name Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Screw Snap;Z
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2399-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1-53-1-7-50-V-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
2 suppliers
Circuit Breakers - A-0703L(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
View Details