Altech Corp. Double Pole C-Trip Manual Motor Controllers Circuit Breakers 2C10UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Manual Motor Controllers Circuit Breakers - 2C10UM - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Manual Motor Controllers Circuit Breakers
2C10UM
Double Pole C-Trip Manual Motor Controllers Circuit Breakers 2C10UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2C10UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2C10UM
Circuit Breakers 2C10UM
2C10UM,10A, CIRCUIT BREAKER

2C10UM,10A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 2C10UM-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
2C10UM-ND
Circuit Breakers 2C10UM-ND
Circuit Breaker Thermal Magnetic 10A 480V AC 80V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 10A 480V AC 80V DC Lever DIN Rail

Buy Now Datasheet
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;C - 70076189 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;C
70076189
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;C 70076189
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2C10UM 2C10UM 2C10UM-ND 70076189
Product Name Double Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;C
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Din Rail Mount Circuit Breaker - 68117410 - Radwell International
Specs
Rated Current 10 amps
Number of Poles 1
View Details
Din Rail Mount Circuit Breaker - 67942899 - Radwell International
Specs
Number of Poles 1
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D60UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers