Circuit Breaker Thermal 20A 240V AC 28V DC Push to Reset Panel Mount
1658 Series Thermal Overcurrent Circuit Breakers
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Circuit Breakers | Circuit Breakers |
Product Number | 302-1266-ND | 70128783 |
Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 20A;Flange;1 Pole;Vol-Rtg 240/28VAC/VDC |
Rated Current | 20 amps | 20 amps |
Trip System Type | Thermal | Thermal |
Features | Trip Indicator | |
Mounting Style | Plug-in | |
Manual Actuator Type | Other; (Push to Reset) | Other; (Push) |