Altech Corp. Miniature Molded Double Pole AC Case Circuit Breakers 2DU5L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole AC Case Circuit Breakers - 2DU5L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole AC Case Circuit Breakers
2DU5L
Miniature Molded Double Pole AC Case Circuit Breakers 2DU5L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2DU5L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU5L
Circuit Breakers & Accessories 2DU5L
2DU5L,5.0A MCB,DCHAR,2POLE

2DU5L,5.0A MCB,DCHAR,2POLE

Buy Now
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU5L
Circuit Breakers & Accessories 2DU5L
2DU5L,5.0A MCB,DCHAR,2POLE

2DU5L,5.0A MCB,DCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;L Series;D - 70075874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;L Series;D
70075874
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;L Series;D 70075874
D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC. Two Pole UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 5 A/240 VAC, 50.60 Hz 5 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC.

  • Two Pole
  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    5 A/240 VAC, 50.60 Hz
    5 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2DU5L 2DU5L 70075874
Product Name Miniature Molded Double Pole AC Case Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;L Series;D
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 5 amps
View Details
4 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details