Altech Corp. Double Pole E-Trip Manual Motor Controllers Circuit Breakers 2E10UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole E-Trip Manual Motor Controllers Circuit Breakers - 2E10UM - Altech Corp.
Flemington, NJ, USA
Double Pole E-Trip Manual Motor Controllers Circuit Breakers
2E10UM
Double Pole E-Trip Manual Motor Controllers Circuit Breakers 2E10UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2E10UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2E10UM
Circuit Breakers 2E10UM
2E10UM, 10A, CIRCUIT BREAKER

2E10UM, 10A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;E - 70076225 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;E
70076225
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;E 70076225
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;E

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;E

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2E10UM 2E10UM 70076225
Product Name Double Pole E-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;E
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 10 amps 10 amps 1.6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 63 amps
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 32 amps
View Details
2 suppliers