Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1G6UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1G6UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1G6UM
Manual Motor Single Pole Controllers Circuit Breakers 1G6UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1G6UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1G6UM
Circuit Breakers 1G6UM
1G6UM, 6A, CIRCUIT BREAKER

1G6UM, 6A, CIRCUIT BREAKER

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1G6UM
Circuit Breakers 1G6UM
1G6UM, 6A, CIRCUIT BREAKER

1G6UM, 6A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;G - 70076154 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;G
70076154
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;G 70076154
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;G

Supplier's Site
Molded Case Circuit Breaker - 26271191 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26271191
Molded Case Circuit Breaker 26271191
CIRCUIT BREAKER, THERMAL MAGNETIC, 277 V, 6 AMPS, 1 POLE, G-TRIP, RING TONGUE, V-EA SERIES, TOGGLE ACTUATOR TYPE, DIN RAIL MOUNT, 100 MS TRIP TIME. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAGNETIC, 277 V, 6 AMPS, 1 POLE, G-TRIP, RING TONGUE, V-EA SERIES, TOGGLE ACTUATOR TYPE, DIN RAIL MOUNT, 100 MS TRIP TIME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ALTH Miniature - 1G6UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1G6UM
ALTH Miniature 1G6UM
508 480Y/277AC Breaker 1P G TRP 6A UL

508 480Y/277AC Breaker 1P G TRP 6A UL

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1G6UM 1G6UM 70076154 26271191 1G6UM
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;G Molded Case Circuit Breaker ALTH Miniature
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 6 amps 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 32 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU13M - Powell Electronics, Inc.
Specs
Rated Current 13 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D3DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details