Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2G5UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2G5UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2G5UM
Manual Motor Double Pole Controllers Circuit Breakers 2G5UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2G5UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2G5UM
Circuit Breakers 2G5UM
2G5UM, 5A, CIRCUIT BREAKER

2G5UM, 5A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1546-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1546-ND
Circuit Breakers 1920-1546-ND
Circuit Breaker Thermal Magnetic 5A 480V AC 80V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 5A 480V AC 80V DC Lever DIN Rail

Buy Now Datasheet
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;G - 70076266 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;G
70076266
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;G 70076266
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;G

Supplier's Site
Din Rail Mount Circuit Breaker - 26270537 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
26270537
Din Rail Mount Circuit Breaker 26270537
CIRCUIT BREAKER, 5 AMP, G CHAR, 2 POLE, 480Y/277VAC, UL508. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 5 AMP, G CHAR, 2 POLE, 480Y/277VAC, UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2G5UM 2G5UM 1920-1546-ND 70076266 26270537
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;G Din Rail Mount Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B30UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 30 amps
View Details
4 suppliers
Circuit Breakers & Accessories - 1CU12M - Powell Electronics, Inc.
Specs
Rated Current 12 amps
View Details
Din Rail Mount Circuit Breaker - 11732352 - Radwell International
Specs
Rated Current 25 amps
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 6 amps
View Details
5 suppliers