Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1G8UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1G8UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1G8UM
Manual Motor Single Pole Controllers Circuit Breakers 1G8UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1G8UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1G8UM
Circuit Breakers 1G8UM
1G8UM, 8A, CIRCUIT BREAKER

1G8UM, 8A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;G - 70076155 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;G
70076155
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;G 70076155
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;G

Supplier's Site
Molded Case Circuit Breaker - 25264214 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
25264214
Molded Case Circuit Breaker 25264214
CIRCUIT BREAKER, UM SERIES, THERMAL MAGNETIC, G CURVE, 1 POLE, 8 AMPS, 277 VAC, 42 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, UM SERIES, THERMAL MAGNETIC, G CURVE, 1 POLE, 8 AMPS, 277 VAC, 42 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1G8UM 1G8UM 70076155 25264214
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;G Molded Case Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts 277 volts
Rated DC Voltage 24 to 48 volts 42 volts
Rated Current 8 amps 8 amps 8 amps 8 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1C7UL - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 50 amps
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D3DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details