Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2D1UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2D1UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2D1UM
Manual Motor Double Pole Controllers Circuit Breakers 2D1UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2D1UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2D1UM
Circuit Breakers 2D1UM
2D1UM, 1A, CIRCUIT BREAKER

2D1UM, 1A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1964-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1964-ND
Circuit Breakers 1920-1964-ND
Circuit Breaker Thermal Magnetic 1A 480V AC 80V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 1A 480V AC 80V DC Lever DIN Rail

Buy Now Datasheet
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;D - 70076211 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;D
70076211
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;D 70076211
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2D1UM 2D1UM 1920-1964-ND 70076211
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 1A;DIN RAIL;2 POLE;DUAL TERM;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 1 amps 1 amps 1 amps 1 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09144911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C25UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B40UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C05DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers