Features:
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut
508 480Y/277AC Breaker 2P G TRP 10A UL
2G10UM, 10A, CIRCUIT BREAKER, G CHAR,2POLE,480Y/277V
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2G10UM | 2G10UM | 70076250 | 2G10UM | 26270600 |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 10A;DIN RAIL;2 POLE;DUAL TERM;G | ALTH Miniature | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |||
| Rated DC Voltage | 24 to 48 volts | ||||
| Rated Current | 10 amps | 10 amps | 10 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 2 | 2 | 2 |