Features:
Circuit Breaker Thermal Magnetic 2A 480V AC 80V DC Lever DIN Rail
CIRC BRKR;UL508;THERM/MAG
2G2UM, 2A, CIRCUIT BREAKER,G CHAR,2POLE,480Y/277V
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2G2UM | 2G2UM | 1920-1530-ND | 70076260 | 55011889 |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;2 POLE;DUAL TERM;G | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |||
| Rated DC Voltage | 24 to 48 volts | ||||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | 2 |