Altech Corp. AC Double Pole D-Trip Miniature Molded Case Circuit Breakers 2D15UL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers - 2D15UL - Altech Corp.
Flemington, NJ, USA
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers
2D15UL
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers 2D15UL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1482-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1482-ND
Circuit Breakers 1920-1482-ND
Circuit Breaker Thermal Magnetic 15A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 15A 480V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 2D15UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2D15UL
Circuit Breakers 2D15UL
2D15UL, 15A, CIRCUIT BREAKER

2D15UL, 15A, CIRCUIT BREAKER

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
2D15UL
Circuit Breakers 2D15UL
2D15UL, 15A, CIRCUIT BREAKER

2D15UL, 15A, CIRCUIT BREAKER

Buy Now
CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 15A;DIN RAIL;2 POLE;VOL-RTG 480Y/277VAC - 70076573 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 15A;DIN RAIL;2 POLE;VOL-RTG 480Y/277VAC
70076573
CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 15A;DIN RAIL;2 POLE;VOL-RTG 480Y/277VAC 70076573
Available in AC and DC Models DIN Rail Mounted 17.5 mm Width Thermal Magnetic 240V, 480Y/277V AC, 50/60Hz 125VDC (1-pole); 250VDC (2-pole) 10 kA Short Circuit Interrupting Capacity HACR Type 40°C Line/Load Reversible

  • Available in AC and DC Models
  • DIN Rail Mounted
  • 17.5 mm Width
  • Thermal Magnetic
  • 240V, 480Y/277V AC, 50/60Hz
  • 125VDC (1-pole); 250VDC (2-pole)
  • 10 kA Short Circuit Interrupting Capacity
  • HACR Type 40°C
  • Line/Load Reversible
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2D15UL 1920-1482-ND 2D15UL 70076573
Product Name AC Double Pole D-Trip Miniature Molded Case Circuit Breakers Circuit Breakers Circuit Breakers CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 15A;DIN RAIL;2 POLE;VOL-RTG 480Y/277VAC
Rated AC Voltage 240 to 480 volts 277 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Features Molded Case Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09124911 - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C40DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU5L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU12R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers