Altech Corp. Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z1.6UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Pole Z-Trip Manual Motor Controller Circuit Breaker, part number 1Z1.6UM from Altech Corp., is designed for thermal magnetic protection with a current rating of 1.6A. It operates at a voltage of 480Y/277V AC and is suitable for applications including AC motor starting, general AC use, and lighting control circuits. The device features a short circuit withstand capacity of 10kA and is UL508 listed, making it compliant for use as a motor disconnect. It is DIN rail mounted with a compact width of 17.5mm per pole, facilitating easy installation in various electrical panels. The operating temperature range is from -25°C to 70°C, and it supports a mechanical endurance rating of over 20,000 operations without load. This product is ideal for engineers seeking reliable circuit protection in motor control applications.

Datasheet Summary
Powered by GS/AI

The Single Pole Z-Trip Manual Motor Controller Circuit Breaker, part number 1Z1.6UM from Altech Corp., is designed for thermal magnetic protection with a current rating of 1.6A. It operates at a voltage of 480Y/277V AC and is suitable for applications including AC motor starting, general AC use, and lighting control circuits. The device features a short circuit withstand capacity of 10kA and is UL508 listed, making it compliant for use as a motor disconnect. It is DIN rail mounted with a compact width of 17.5mm per pole, facilitating easy installation in various electrical panels. The operating temperature range is from -25°C to 70°C, and it supports a mechanical endurance rating of over 20,000 operations without load. This product is ideal for engineers seeking reliable circuit protection in motor control applications.

Suppliers

Company
Product
Description
Supplier Links
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers - 1Z1.6UM - Altech Corp.
Flemington, NJ, USA
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers
1Z1.6UM
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z1.6UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1Z1.6UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1Z1.6UM
Circuit Breakers 1Z1.6UM
1Z1.6UM, 1.6A CIRCUIT BREAKER

1Z1.6UM, 1.6A CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;Z - 70076158 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;Z
70076158
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;Z 70076158
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;Z

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;Z

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1Z1.6UM 1Z1.6UM 70076158
Product Name Single Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1.6A;DIN RAIL;1 POLE;DUAL TERM;Z
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1.6 amps 1.6 amps 1.6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09112601 - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
Circuit Breakers & Accessories - 002243002 - Powell Electronics, Inc.
Specs
Rated Current 4 amps
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.5000 amps
View Details
6 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D50UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers