The 2CU16R is a double-pole, C-trip, thermal-magnetic supplementary protector rated for 480Y/277V AC at 50/60Hz with a 10kA short circuit withstand capacity. It is DIN rail mounted, 17.5mm wide per pole, and features a positive trip indicator (red for on, green for tripped). It complies with UL1077 as a recognized supplementary protector and supports copper wire connections from 14 to 3 AWG with terminal torque of 25 lb-in (2.8 Nm) for 18-16 AWG. Operating temperature ranges from -25° to 60°C. The device has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles.
Features:
2CU16R, 16A MCB,CCHAR,2POLE
Circuit Breaker;Therm/Mag;Hn
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU16R | 2CU16R | 70075688 |
| Product Name | Double Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 16A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated Current | 16 amps | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | 2 | |
| Features | Trip Indicator |