Circuit Breaker Thermal 5A 240V AC 28V DC Push to Reset Panel Mount
1658 Series Thermal Overcurrent Circuit Breakers
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 302-1257-ND | 70128778 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 5A;Flange;1 Pole;Vol-Rtg 240/28VAC/VDC |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Thermal | Thermal |
| Features | Trip Indicator | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) |