Circuit Breaker Thermal 1A 250V AC 50V DC Push-Push Panel Mount
Thermal Overcurrent Circuit Breakers
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Circuit Breakers | Circuit Breakers |
Product Number | 302-1293-ND | 70128884 |
Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC |
Rated Current | 1 amps | 1 amps |
Trip System Type | Thermal | Thermal |
Features | Trip Indicator | |
Mounting Style | Plug-in | |
Manual Actuator Type | Other; (Push-Push) | Other; (Push) |