E-T-A Circuit Breakers Circuit Breakers 1620-2-20A

Description
Circuit Breaker Thermal 20A AC 12V DC Automatic Reset Holder
Request a Quote Datasheet
Description
Circuit Breaker Thermal 20A AC 12V DC Automatic Reset Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 302-1369-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
302-1369-ND
Circuit Breakers 302-1369-ND
Circuit Breaker Thermal 20A AC 12V DC Automatic Reset Holder

Circuit Breaker Thermal 20A AC 12V DC Automatic Reset Holder

Buy Now Datasheet
CIRCUIT BREAKER; 20A TYPE 2 MODIFIED RESET SAE J553 MINI THERMAL - 70129164 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER; 20A TYPE 2 MODIFIED RESET SAE J553 MINI THERMAL
70129164
CIRCUIT BREAKER; 20A TYPE 2 MODIFIED RESET SAE J553 MINI THERMAL 70129164
Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems

Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features

  • No Spare Fuses Required
  • Clear Color-Coded Identification of Ratings
  • Interchangeable with Fuses
  • Small Size — Fits Into Mini Fuse Blocks
  • Reliable Performance in All Kinds of Vehicles
  • SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable)
  • SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 302-1369-ND 70129164
Product Name Circuit Breakers CIRCUIT BREAKER; 20A TYPE 2 MODIFIED RESET SAE J553 MINI THERMAL
Rated Current 20 amps 20 amps
Trip System Type Thermal Thermal
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2397-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU6L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Electronic circuit breaker - 787-1668/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers