Circuit Breaker Thermal 15A AC 24V DC Push-Push Holder
Type 1626 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1626-3-15A-ND | 70129137 |
| Product Name | Circuit Breakers | CIRCUIT BREAKER;THERM;MINI CBE;TYPE 3 MANUAL RESET; CUR-RTG 15A; 24VDC |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal | Thermal |
| Features | Trip Indicator |