Altech Corp. Miniature Molded Double Pole AC Case Circuit Breakers 2DU40L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole AC Case Circuit Breakers - 2DU40L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole AC Case Circuit Breakers
2DU40L
Miniature Molded Double Pole AC Case Circuit Breakers 2DU40L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2DU40L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU40L
Circuit Breakers & Accessories 2DU40L
2DU40L,40A MCB,DCHAR,2POLE

2DU40L,40A MCB,DCHAR,2POLE

Buy Now
Circuit Breakers - 1920-1601-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1601-ND
Circuit Breakers 1920-1601-ND
Circuit Breaker Thermal Magnetic 40A 480V AC 250V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 40A 480V AC 250V DC Lever DIN Rail

Buy Now Datasheet
Molded Case Circuit Breaker - 26278662 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26278662
Molded Case Circuit Breaker 26278662
CIRCUIT BREAKER, 2DU40L, 40 AMP, DCHAR, 2 POLE, 240 VAC, UL489. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 2DU40L, 40 AMP, DCHAR, 2 POLE, 240 VAC, UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D - 70075886 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D
70075886
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D 70075886
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2DU40L 2DU40L 1920-1601-ND 26278662 70075886
Product Name Miniature Molded Double Pole AC Case Circuit Breakers Circuit Breakers & Accessories Circuit Breakers Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;2 Pole;Vol-Rtg 240VAC;D
Rated AC Voltage 240 to 480 volts 240 volts 240 volts
Rated Current 40 amps 40 amps 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B3UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D60UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.3000 amps
View Details
2 suppliers