Features:
Circuit Breaker Thermal Magnetic 2A 277V AC 42V DC Lever DIN Rail
508 480Y/277AC Breaker 1P G TRP 2A UL
1G2UM, 2A CIRCUIT BREAKER,G CHAR, 1POLE, 277VAC, UL508. FREE 2 YEAR RADWELL WARRANTY
CIRC BRKR;UL508;THERM/MAG
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Galco Industrial Electronics | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1G2UM | 1G2UM | 1920-1956-ND | 1G2UM | 42595685 | 70076146 |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers | Circuit Breakers | ALTH Miniature | Din Rail Mount Circuit Breaker | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 2A;DIN RAIL;1 POLE;DUAL TERM;G |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||||
| Rated DC Voltage | 24 to 48 volts | |||||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 1 | 1 | 1 |