Circuit Breaker Thermal 3A AC 28V DC Push to Reset Holder
Circuit Breaker;Therm;Push;C
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 302-1436-ND | 70129056 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 3A;Plug-In;1 Pole;Vol-Rtg 28VDC;Blade Snap |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal | Thermal |
| Features | Trip Indicator | |
| Text for Mounting | Holder | Plug-In |