Circuit Breaker Thermal 15A 250V AC 50V DC Panel Mount
Circuit Breaker;Therm;Push;C
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Circuit Breakers | Circuit Breakers |
Product Number | 302-1458-ND | 70128901 |
Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC |
Rated Current | 15 amps | 15 amps |
Trip System Type | Thermal | Thermal |
Features | Trip Indicator | |
Mounting Style | Plug-in | |
Approvals / Ratings | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 |