E-T-A Circuit Breakers Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Snap-In Frame;2 Pole;Blade Snap 3120-F321-P7T1-W02D-10

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Snap-In Frame;2 Pole;Blade Snap - 70128825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Snap-In Frame;2 Pole;Blade Snap
70128825
Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Snap-In Frame;2 Pole;Blade Snap 70128825
An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel cut-out sizes. Illumination is optional and there is a range of colors and markings for the rocker. Under overload conditions, the rocker returns to the OFF position. Six-way frame for 3120-F5 available upon request. Features Combines Circuit Protection and Switch Reliable Thermal Circuit Breaker Saves Space While Reducing Downtime and Installation Costs Modern Attractive Styling Other Options Available Specifications UL, CSA and CCC Approval Ratings: 250 VAC, 50 VDC; 0.1 to 20 Amps Panel Opening: 3120–F3 — 1.99" × 0.846"; 3120–F7 — 1.75" × 0.866" Terminals: Quick-Connect 2 × 0.110" (0.250" Total) Ambient Temperature: –22°F to 140°F

An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel cut-out sizes. Illumination is optional and there is a range of colors and markings for the rocker. Under overload conditions, the rocker returns to the OFF position. Six-way frame for 3120-F5 available upon request.
Features

  • Combines Circuit Protection and Switch
  • Reliable Thermal Circuit Breaker
  • Saves Space While Reducing Downtime and Installation Costs
  • Modern Attractive Styling
  • Other Options Available
    Specifications
  • UL, CSA and CCC Approval Ratings: 250 VAC, 50 VDC; 0.1 to 20 Amps
  • Panel Opening: 3120–F3 — 1.99" × 0.846"; 3120–F7 — 1.75" × 0.866"
  • Terminals: Quick-Connect 2 × 0.110" (0.250" Total)
  • Ambient Temperature: –22°F to 140°F
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70128825
Product Name Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Snap-In Frame;2 Pole;Blade Snap
Rated AC Voltage 240 volts
Rated DC Voltage 50 volts
Rated Current 10 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Aircraft Style Circuit Breaker - 483 - E-T-A Circuit Breakers
Specs
Rated AC Voltage 115 volts
Rated DC Voltage 28 volts
Rated Current 1 to 35 amps
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Double Pole B-Trip Manual Motor Controllers Circuit Breakers - 2B5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 5 amps
View Details
Type II Modified Reset Standard MINI Footprint - 30419-15 - Littelfuse, Inc.
Specs
Features Miniature Circuit Breaker
Text for Mounting Blade
View Details