Altech Corp. Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z15UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers - 1Z15UM - Altech Corp.
Flemington, NJ, USA
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers
1Z15UM
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z15UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1Z15UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1Z15UM
Circuit Breakers 1Z15UM
1Z15UM, 15A CIRCUIT BREAKER

1Z15UM, 15A CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;Z - 70076162 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;Z
70076162
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;Z 70076162
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;Z

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;Z

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1Z15UM 1Z15UM 70076162
Product Name Single Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 15A;DIN RAIL;1 POLE;DUAL TERM;Z
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3 amps
View Details
4 suppliers
Circuit Breakers & Accessories - 1CU60M - Powell Electronics, Inc.
Specs
Rated Current 60 amps
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers