The Single Pole Z-Trip Manual Motor Controller Circuit Breaker, part number 1Z10UM, from Altech Corp. is designed for thermal magnetic protection in various applications. It is suitable for motor disconnect and can handle a current rating of 10A at a voltage of 480Y/277V AC. The device features a short circuit withstand capacity of 10kA, making it effective for protecting against overloads and short circuits. It is DIN rail mounted with a compact width of 17.5mm per pole, facilitating easy installation in control panels. The controller is applicable for AC motor starting, general AC use, and lighting circuits, providing versatility in its deployment. The operating temperature range is from -25°C to 70°C, ensuring reliable performance in diverse environments.
Features:
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1Z10UM | 1Z10UM | 70076159 |
| Product Name | Single Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;Z |
| Rated AC Voltage | 277 to 408 volts | 277 volts | |
| Rated DC Voltage | 24 to 42 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 |