Circuit Breaker Thermal 30A 250V AC 50V DC Push-Push Panel Mount
Circuit Breaker; Thermal; Push-Push Release/Reset; QC Terminals, 30 Amps
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Circuit Breakers | Circuit Breakers |
Product Number | 2-5700-IG1-P10-DD-30A-ND | 70129051 |
Product Name | Circuit Breakers | Circuit Breaker; Thermal; Push-Push Release/Reset; QC Terminals, 30 Amps |
Rated Current | 30 amps | 30 amps |
Trip System Type | Thermal | Thermal |
Features | Trip Indicator | |
Mounting Style | Plug-in | |
Manual Actuator Type | Other; (Push-Push) | Other; (Press-to-Reset) |