The 1G2.5UM is a single-pole, DIN rail-mounted manual motor controller from the V-EA series, rated for 480Y/277V AC at 50/60Hz and 2.5A, with a thermal-magnetic trip characteristic. It has a width of 17.5mm per pole, supports terminal sizes from 18 to 3 AWG on top and 18 to 2 AWG on bottom, and accepts 20 lb.in. torque. The device is UL508 listed, CSA certified, and has a short-circuit withstand rating of 10kA when protected by an UL-listed RK5 fuse or MCCB. Operating temperature ranges from -25°C to 55°C, and terminal protection is rated IP20.
Features:
CIRC BRKR;UL508;THERM/MAG
CIRCUIT BREAKER, THERMAL, 2.5AMPS, 1 POLE, G TRUP, RING TONGUE, V-EA SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1G2.5UM | 1G2.5UM | 70076143 | 54562773 |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 2.5A;DIN RAIL;1 POLE;DUAL TERM;G | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||
| Rated DC Voltage | 24 to 48 volts | |||
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | 1 |