Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2G16UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2G16UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2G16UM
Manual Motor Double Pole Controllers Circuit Breakers 2G16UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1542-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1542-ND
Circuit Breakers 1920-1542-ND
Circuit Breaker Thermal Magnetic 16A 480V AC 80V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 16A 480V AC 80V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 2G16UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2G16UM
Circuit Breakers 2G16UM
2G16UM, 16A, CIRCUIT BREAKER

2G16UM, 16A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 16A;DIN RAIL;2 POLE;DUAL TERM;G - 70076255 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 16A;DIN RAIL;2 POLE;DUAL TERM;G
70076255
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 16A;DIN RAIL;2 POLE;DUAL TERM;G 70076255
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 16A;DIN RAIL;2 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 16A;DIN RAIL;2 POLE;DUAL TERM;G

Supplier's Site
Din Rail Mount Circuit Breaker - 101600584 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
101600584
Din Rail Mount Circuit Breaker 101600584
2G16UM, 16A, CIRCUIT BREAKER,G CHAR,2POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY

2G16UM, 16A, CIRCUIT BREAKER,G CHAR,2POLE,480Y/277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2G16UM 1920-1542-ND 2G16UM 70076255 101600584
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 16A;DIN RAIL;2 POLE;DUAL TERM;G Din Rail Mount Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 16 amps 16 amps 16 amps 16 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D50UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D1UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D30UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 30 amps
View Details
3 suppliers