Circuit Breaker Thermal 15A 250V AC 50V DC Push-Push Panel Mount
Thermal Overcurrent Circuit Breakers
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 302-1300-ND | 70128889 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal | Thermal |
| Features | Trip Indicator | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push-Push) | Other; (Push) |