Circuit Breaker Thermal 8A 250V AC 72V DC Push-Push Holder
1180 Series Thermal Overcurrent Circuit Breakers
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1180-01-8A-ND | 70128755 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 8A;Plug-In;1 Pole;Vol-Rtg 250/65VAC/VDC |
| Rated Current | 8 amps | 8 amps |
| Trip System Type | Thermal | Thermal |
| Features | Trip Indicator | |
| Text for Mounting | Holder | Plug-In |
| Manual Actuator Type | Other; (Push-Push) | Other; (Push) |