The 2CU10L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 10A at 240V AC and 480Y/277V AC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. Terminal connections accommodate 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed, operates from -25°C to 60°C, and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. The device supports line/load reversibility and is rated for HACR applications at 40°C.
Features:
Circuit Breaker Thermal Magnetic 10A 480V AC 250V DC Lever DIN Rail
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU10L | 1920-1569-ND | 2CU10L | 70075808 |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Screw Snap;C |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | 2 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker | Trip Indicator |