Circuit Breaker Thermal 15A AC 32V DC Push to Reset Holder
Circuit Breaker;Therm;Push;C
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Circuit Breakers | Circuit Breakers |
Product Number | 302-1234-ND | 70128981 |
Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 15A;Socket;1 Pole;Vol-Rtg 28VDC;Blade Snap |
Rated Current | 15 amps | 15 amps |
Trip System Type | Thermal | Thermal |
Features | Trip Indicator | |
Text for Mounting | Holder | Socket |
Manual Actuator Type | Other; (Push to Reset) | Other; (Push) |