The 2CU6R is a double-pole, DIN rail-mounted supplementary protector with a C-trip characteristic, designed for circuit protection in lighting, appliance, and control applications. It has a rated current of 6 A, operates at 480Y/277 V AC, 50/60 Hz, and supports a 10 kA short-circuit withstand rating when used with a UL-listed Class J back-up fuse. The device features a thermal-magnetic trip mechanism, a positive trip indicator (green for off/tripped, red for on), and accepts copper wire from 14 to 3 AWG with torque values of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It complies with UL1077 as a Supplementary Protector, operates from -25°C to 60°C, and has IP20 protection at the front window. The width per pole is 17.5 mm, and the mechanical life is 10,000 cycles.
Features:
Circuit Breaker;Therm/Mag;Hn
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU6R | 2CU6R | 70075682 |
| Product Name | Double Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated Current | 6 amps | 6 amps | 6 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | 2 | |
| Features | Trip Indicator |