Altech Corp. Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;G 2GU5

Description
277 VAC, 2 Poles, G-Trip Characteristics Circuit Breaker UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 8 to 10 times RC. Circuit breaker has its application examples in general industrial, including motors, some transformers, solenoids, control circuits, lighting and wiring. Meets the US trip norms with relatively short thermal trip delay and high magnetic trip point.
Description
277 VAC, 2 Poles, G-Trip Characteristics Circuit Breaker UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 8 to 10 times RC. Circuit breaker has its application examples in general industrial, including motors, some transformers, solenoids, control circuits, lighting and wiring. Meets the US trip norms with relatively short thermal trip delay and high magnetic trip point.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;G - 70077011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;G
70077011
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;G 70077011
277 VAC, 2 Poles, G-Trip Characteristics Circuit Breaker UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 8 to 10 times RC. Circuit breaker has its application examples in general industrial, including motors, some transformers, solenoids, control circuits, lighting and wiring. Meets the US trip norms with relatively short thermal trip delay and high magnetic trip point.

277 VAC, 2 Poles, G-Trip Characteristics Circuit Breaker
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neutral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanical Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard.
Thermal one-hour trip zone 1.05-1.35 times rated current (RC): magnetic 100 ms trip boundary 8 to 10 times RC.
Circuit breaker has its application examples in general industrial, including motors, some transformers, solenoids, control circuits, lighting and wiring. Meets the US trip norms with relatively short thermal trip delay and high magnetic trip point.

Supplier's Site
Din Rail Mount Circuit Breaker - 25256480 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25256480
Din Rail Mount Circuit Breaker 25256480
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, G-TRIP CHARACTERISTICS, 5AMP, 2POLE, 480Y/277VAC, UL/CSA VERSION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, G-TRIP CHARACTERISTICS, 5AMP, 2POLE, 480Y/277VAC, UL/CSA VERSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70077011 25256480
Product Name Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Screw Snap;G Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2779-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Circuit Breakers - 209-3-2599-306-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details