Circuit Breaker Thermal 5A 250V AC 50V DC Rocker Panel Mount
An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel cut-out sizes. Illumination is optional and there is a range of colors and markings for the rocker. Under overload conditions, the rocker returns to the OFF position. Six-way frame for 3120-F5 available upon request.
Features
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Circuit Breakers | Circuit Breakers |
Product Number | 302-1178-ND | 70128797 |
Product Name | Circuit Breakers | Circuit Breaker;Therm;Rocker;Cur-Rtg 5A;Snap-In Frame;1 Pole;Blade Snap;Thermal |
Rated Current | 5 amps | 5 amps |
Trip System Type | Thermal | Thermal |
Features | Trip Indicator | |
Mounting Style | Plug-in | |
Manual Actuator Type | Rocker | Rocker |