Altech Corp. Double Pole Supplementary C-Trip Circuit Breakers 2CU5R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole Supplementary C-Trip Circuit Breakers - 2CU5R - Altech Corp.
Flemington, NJ, USA
Double Pole Supplementary C-Trip Circuit Breakers
2CU5R
Double Pole Supplementary C-Trip Circuit Breakers 2CU5R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2CU5R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2CU5R
Circuit Breakers & Accessories 2CU5R
2CU5R, 5A MCB,CCHAR,2POLE

2CU5R, 5A MCB,CCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C - 70075681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C
70075681
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C 70075681
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2CU5R 2CU5R 70075681
Product Name Double Pole Supplementary C-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 5A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C60DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Din Rail Mount Circuit Breaker - 25271363 - Radwell International
Specs
Rated AC Voltage 277 volts
Rated Current 10 amps
Number of Poles 1
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C05UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 20 amps
View Details
4 suppliers