Altech Corp. Double Pole C-Trip Manual Motor Controllers Circuit Breakers 2C15UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Manual Motor Controllers Circuit Breakers - 2C15UM - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Manual Motor Controllers Circuit Breakers
2C15UM
Double Pole C-Trip Manual Motor Controllers Circuit Breakers 2C15UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2C15UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2C15UM
Circuit Breakers 2C15UM
2C15UM, 15A, CIRCUIT BREAKER

2C15UM, 15A, CIRCUIT BREAKER

Buy Now
Molded Case Circuit Breaker - 26278258 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26278258
Molded Case Circuit Breaker 26278258
CIRCUIT BREAKER, 2C15UM, C CURVE, 15 AMP, 2 POLE, 480Y/277 VAC, UL508. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 2C15UM, C CURVE, 15 AMP, 2 POLE, 480Y/277 VAC, UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
ALTECH CORP Circuit Breaker 2C15UM

ALTECH CORP Circuit Breaker 2C15UM

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 15A;DIN RAIL;2 POLE;DUAL TERM;C - 70076191 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 15A;DIN RAIL;2 POLE;DUAL TERM;C
70076191
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 15A;DIN RAIL;2 POLE;DUAL TERM;C 70076191
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2C15UM 2C15UM 26278258 70076191
Product Name Double Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Molded Case Circuit Breaker Molded Case Circuit Breaker CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 15A;DIN RAIL;2 POLE;DUAL TERM;C
Rated AC Voltage 277 to 408 volts 277 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C05UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU10R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU50R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers