Circuit Breaker Thermal 500mA 250V AC 50V DC Push-Push Panel Mount
Circuit Breaker;Therm;Push;C
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Circuit Breakers | Circuit Breakers |
Product Number | 2-5700-IG1-P10-0.5A-ND | 70129052 |
Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 0.5A;Panel;1 Pole;Vol-Rtg 250/28VAC/VDC |
Rated Current | 0.5000 amps | 0.5000 amps |
Trip System Type | Thermal | Thermal |
Features | Trip Indicator | |
Mounting Style | Plug-in | |
Manual Actuator Type | Other; (Push-Push) | Other; (Push) |